Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann STAK20

Description
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann - 26M3490 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann
26M3490
Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann 26M3490
RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1Rows RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, SOCKET, 3; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M3490
Product Name Rectangular Power Connector, Socket, 3; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details