Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann STAK 4 SCHWARZ/BLACK

Description
POWER CONN, RCPT, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC4263
Power Conn, Rcpt, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC4263
POWER CONN, RCPT, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

POWER CONN, RCPT, 4+PE, SCREW, CABLE; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4263
Product Name Power Conn, Rcpt, 4+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers