Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 4+Pe, Screw; No. Of Contacts Hirschmann STAK 4 GREY

Description
RECTANGULAR CONN, RCPT, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 4+Pe, Screw; No. Of Contacts Hirschmann - 12X1257 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 4+Pe, Screw; No. Of Contacts Hirschmann
12X1257
Rectangular Conn, Rcpt, 4+Pe, Screw; No. Of Contacts Hirschmann 12X1257
RECTANGULAR CONN, RCPT, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 4+PE, SCREW; No. of Contacts:4Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X1257
Product Name Rectangular Conn, Rcpt, 4+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details