POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67AC4261 |
| Product Name | Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann |
| Termination | Screw |