Hirschmann™, A BELDEN BRAND Cable Assembly, Receptacle, 5M, 10A; Connector To Connector Hirschmann STAK 3 K 075 5M

Description
CABLE ASSEMBLY, RECEPTACLE, 5M, 10A; Connector to Connector:Rectangula r Receptacle to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:400VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RECEPTACLE, 5M, 10A; Connector to Connector:Rectangula r Receptacle to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:400VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Receptacle, 5M, 10A; Connector To Connector Hirschmann - 92K9053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Receptacle, 5M, 10A; Connector To Connector Hirschmann
92K9053
Cable Assembly, Receptacle, 5M, 10A; Connector To Connector Hirschmann 92K9053
CABLE ASSEMBLY, RECEPTACLE, 5M, 10A; Connector to Connector:Rectangula r Receptacle to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:400VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes

CABLE ASSEMBLY, RECEPTACLE, 5M, 10A; Connector to Connector:Rectangular Receptacle to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:400VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92K9053
Product Name Cable Assembly, Receptacle, 5M, 10A; Connector To Connector Hirschmann
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details