Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann STAK 3 GREY*

Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann - 12X1255 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
12X1255
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann 12X1255
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X1255
Product Name Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details