Hirschmann™, A BELDEN BRAND Rectangular Field Attachable Power Connector (ST Series): Female, STAK 200

Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief and coding slot , 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet
Description
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief and coding slot , 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Field Attachable Power Connector (ST Series): Female, - STAK 200 - Belden Inc.
St. Louis, MO, United States
Rectangular Field Attachable Power Connector (ST Series): Female,
STAK 200
Rectangular Field Attachable Power Connector (ST Series): Female, STAK 200
Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief and coding slot , 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Rectangular Field Attachable Power Connector (ST Series): Female, straight with strain relief and coding slot , 2-pin+PE, grey housing, 230 V AC/DC, 16 A AC/6 A DC

Supplier's Site Datasheet
Rectangular Connector, Receptacle, 2 Position, Screw; No. Of Contacts Hirschmann - 24M7848 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle, 2 Position, Screw; No. Of Contacts Hirschmann
24M7848
Rectangular Connector, Receptacle, 2 Position, Screw; No. Of Contacts Hirschmann 24M7848
RECTANGULAR CONNECTOR, RECEPTACLE, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:- RoHS Compliant: NA

RECTANGULAR CONNECTOR, RECEPTACLE, 2 POSITION, SCREW; No. of Contacts:2Contacts; Product Range:ST Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STAK 200 24M7848
Product Name Rectangular Field Attachable Power Connector (ST Series): Female, Rectangular Connector, Receptacle, 2 Position, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Female / Jack
Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details