RF COAXIAL, F, PLUG, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:RG6, RG59; Contact Material:-; Contact Plating:-; Frequency Max:1GHz; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51B1319 |
| Product Name | Rf Coaxial, F, Plug, Cable; Connector Type Belden |
| Gender | Male / Plug |