RF Connectors / Coaxial Connectors CONNECTOR, 1PC, SERIES 6QS
RF COAXIAL, F, PLUG, 75OHM, CABLE; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Beryllium Copper; Frequency Max:1GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SNS1P6QS | 34P4665 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coaxial, F, Plug, 75Ohm, Cable; Connector Type Belden |
| Gender | Male / Plug | Male / Plug |