Belden Inc. SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI-SHIELD COAXIAL CABLES SNS1P6BNC

Description
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.
Description
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.

Suppliers

Company
Product
Description
Supplier Links
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI-SHIELD COAXIAL CABLES - 70069064 - Allied Electronics, Inc.
Fort Worth, TX, USA
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI-SHIELD COAXIAL CABLES
70069064
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI-SHIELD COAXIAL CABLES 70069064
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.

These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables.

  • High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications
  • True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding
  • BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance
  • Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.
Supplier's Site
RF Connectors / Coaxial Connectors - SNS1P6BNC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SNS1P6BNC
RF Connectors / Coaxial Connectors SNS1P6BNC
RF Connectors / Coaxial Connectors BNC ASSEMBLY

RF Connectors / Coaxial Connectors BNC ASSEMBLY

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 70069064 SNS1P6BNC
Product Name SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI-SHIELD COAXIAL CABLES RF Connectors / Coaxial Connectors
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053086-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Straight
View Details