The Belden Connector Type 05H6399 is an F Male One-Piece Compression connector designed for broadband and CATV applications. It features a nickel-tin plated brass nut and collar, along with a tin-plated brass post and precision terminal. The connector is rated for a temperature range of -40°C to +60°C and has a maximum cable insertion force of 30 lbs, with a minimum cable retention force of 40 lbs as per ANSI/SCTE standards. This connector is compliant with EU RoHS regulations and has a typical return loss of -27 dB up to 1 GHz, with an insertion loss of -0.18 dB or less in the same frequency range. It also provides RFI shielding of -85 dB, ensuring effective signal integrity. The connector is suitable for use in environments where moisture and salt fog resistance are critical, having passed relevant ANSI/SCTE tests for these conditions.
RF Connectors / Coaxial Connectors SNAP N SEAL RG6 COMPRSN CONNECTR ORG
Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | SNS1P6 | 70069063 | 05H6399 |
| Product Name | RF Connectors / Coaxial Connectors | CONNECTOR, SNAP AND SEAL, ONE-PIECE, BLUE | Connector Type Belden |
| Gender | Male / Plug | Male / Plug |