Belden Inc. RF Connectors / Coaxial Connectors SNS1P59BNC

Description
RF Connectors / Coaxial Connectors BNC 59 ASSEMBLY 1 PIECE
Description
RF Connectors / Coaxial Connectors BNC 59 ASSEMBLY 1 PIECE

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - SNS1P59BNC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SNS1P59BNC
RF Connectors / Coaxial Connectors SNS1P59BNC
RF Connectors / Coaxial Connectors BNC 59 ASSEMBLY 1 PIECE

RF Connectors / Coaxial Connectors BNC 59 ASSEMBLY 1 PIECE

Buy Now
SNAP-N-SEAL BNC CONNECTOR FOR RG59 STANDARD AND TRI-SHIELD COAXIAL CABLES - 70069060 - Allied Electronics, Inc.
Fort Worth, TX, USA
SNAP-N-SEAL BNC CONNECTOR FOR RG59 STANDARD AND TRI-SHIELD COAXIAL CABLES
70069060
SNAP-N-SEAL BNC CONNECTOR FOR RG59 STANDARD AND TRI-SHIELD COAXIAL CABLES 70069060
These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables. High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.

These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend cables and Digital Video cables.

  • High Performance, 75 Ohm Snap-N-Seal® BNC Male Connectors Feature Precision Coaxial Contacts for Demanding Bandwidth Applications
  • True 360 Degree Compression onto Cable Ensures Optimum RF Shielding Performance, -65dB Effective Shielding
  • BNC Male Plug Interface Is Designed to Nominal Mil Spec C-39012 with 75 Ohm Characteristic Impedance
  • Integral Silver-Plated Contact and Snap-N-Seal® Design Ensures Ease of Installation and Reliable, High Frequency Return Loss Performance of -30dB to 1 GHz.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number SNS1P59BNC 70069060
Product Name RF Connectors / Coaxial Connectors SNAP-N-SEAL BNC CONNECTOR FOR RG59 STANDARD AND TRI-SHIELD COAXIAL CABLES
Gender Male / Plug
Unlock Full Specs
to access all available technical data