Belden Inc. RF Connectors / Coaxial Connectors SNS11AS

Description
RF Connectors / Coaxial Connectors SNS RG11 W/O NUT SEAL
Datasheet
Description
RF Connectors / Coaxial Connectors SNS RG11 W/O NUT SEAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - SNS11AS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
SNS11AS
RF Connectors / Coaxial Connectors SNS11AS
RF Connectors / Coaxial Connectors SNS RG11 W/O NUT SEAL

RF Connectors / Coaxial Connectors SNS RG11 W/O NUT SEAL

Buy Now Datasheet
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 11 CABLE - 70069058 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 11 CABLE
70069058
CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 11 CABLE 70069058
It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages: Over 14 Year Track Record of Reliability Industry's Lowest Compression Force Required for Installation User-Friendly Installation Tools Connectors' Sleeves Are Color-Coded for Different Cable Sizes Easy Connector Identification Before and After Installation 75 Ohm CATV Connectors Feature Industry Leading Compression Technology Connection of Choice for Broadband Communications and Satellite Companies For 7 Series and 11 Series CATV Cables 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection No Performance Degradation Over Time True 360 Degree Compression Design that Ensures Superior Electrical Performance Simple and Quick to Install

It's a Snap! Snap-N-Seal® Connectors are the Easiest Connectors to Install Correctly. Step 1: Cut the cable end square and position it in the CST596711 cable preparation tool. Rotate tool until cable jacket removes easily. Step 2: Position the connector on the cable. Post is flush at dielectric. Step 3: Place connector in SNSUTL compression tool as shown. Step 4: Squeeze handles of tool until sleeve is fully compressed — An audible snap can be heard when the connector is properly inserted onto the cable. Snap-N-Seal® Connector Advantages:

  • Over 14 Year Track Record of Reliability
  • Industry's Lowest Compression Force Required for Installation
  • User-Friendly Installation Tools
  • Connectors' Sleeves Are Color-Coded for Different Cable Sizes
  • Easy Connector Identification Before and After Installation
  • 75 Ohm CATV Connectors Feature Industry Leading Compression Technology
  • Connection of Choice for Broadband Communications and Satellite Companies
  • For 7 Series and 11 Series CATV Cables
  • 100% Waterproof — Superior Environmental Seal Prevents Any Moisture Migration Into the Connection
  • No Performance Degradation Over Time
  • True 360 Degree Compression Design that Ensures Superior Electrical Performance
  • Simple and Quick to Install
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number SNS11AS 70069058
Product Name RF Connectors / Coaxial Connectors CONNECTOR, SNAP AND SEAL, MALE DROP COMPRESSION, SERIES 11 CABLE
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051160-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 1122527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details