Belden Inc. Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden RV6FFPUBK18-S1

Description
PATCH CORD, RJ45-REVCONNECT PLUG, 17.7"; LAN Category:Cat6; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45-REVCONNECT PLUG, 17.7"; LAN Category:Cat6; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden - 41AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden
41AH9207
Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden 41AH9207
PATCH CORD, RJ45-REVCONNECT PLUG, 17.7"; LAN Category:Cat6; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45-REVCONNECT PLUG, 17.7"; LAN Category:Cat6; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH9207
Product Name Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details