Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² RSWTS 5L-1021

Description
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² - RSWTS 5L-1021 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm²
RSWTS 5L-1021
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² RSWTS 5L-1021
M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²

M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWTS 5L-1021
Product Name M12 Power Single-Ended Cordset: Male, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6340A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBS-M12G5-ES-10-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details