The RSWTS 4T-1025 is an M12 Power Single-Ended Cordset featuring a male, angled connector with 4 pins and T-coding. It is designed for a rated voltage of 50 V AC and 60 V DC, with a maximum current rating of 20 A. The cordset is shielded and has a blue molded body, constructed from TPE, while the cable is made of PUR with a cross-sectional area of approximately 2.5 mm². This cordset is suitable for various applications, offering a high degree of protection with an IP rating of IP65, IP67, and IP69K, depending on the installation. It operates effectively in a wide temperature range from -40 °C to +125 °C, although derating may apply. The contact resistance is ,â§ 10 mOhm, and it features a robust design with a minimum of 100 mating cycles. The cordset is compliant with RoHS standards and has been tested for safety and environmental compliance, making it a reliable choice for engineers looking for durable and efficient power connectivity solutions.
M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RSWTS 4T-1025 |
| Product Name | M12 Power Single-Ended Cordset: Male, angled, 4-pin, T-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² |
| Application | Power Cable |