Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RSWTS 4K-1027

Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² - RSWTS 4K-1027 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
RSWTS 4K-1027
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RSWTS 4K-1027
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWTS 4K-1027
Product Name M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-SMA-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBS-SM16G24-K-10-N-LE24 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details