The RSWT 4S-733 is an M12 single-ended cordset designed for industrial power applications. It features a male, angled connector with 4 pins (3+PE) and is S-coded. The cordset is constructed with a PVC black cable and is unshielded, suitable for operating voltages up to 600 V AC/DC and a rated current of 16 A. It operates effectively in a temperature range of -40 °C to 125 °C and is rated for IP65 and IP67 protection degrees, making it suitable for harsh environments. The cordset complies with IEC 61076-2-111 and UL 2237 standards, ensuring reliability and safety in various applications. The cable consists of four conductors with a size of 1.50 mm², and the contact resistance is ,â§ 10 mOhm, with an insulation resistance greater than 10^9 Ohm. The product is also RoHS compliant, indicating it meets environmental safety standards. Variants of this cordset are available in different lengths, including 2 m, 5 m, 10 m, and 15 m, allowing for flexibility in installation.
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RSWT 4S-733 |
| Product Name | M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm² |
| Application | Power Cable |