Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm² RSWT 4L-995

Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The RSWT 4L-995 is an M12 single-ended cordset designed for industrial power applications. It features a male, angled connector with 4 pins and L-coding, suitable for operating voltages up to 60 V DC and 50 V AC, with a rated current of 16 A. The cordset is constructed with a TPE black cable, unshielded, and has a conductor size of 1.50 mm². It operates effectively in a temperature range of -40 °C to 125 °C and is rated for protection degrees IP65, IP67, and IP69K, making it suitable for harsh environments. The product complies with IEC 61076-2-111 and UL 2237 standards, ensuring reliability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The RSWT 4L-995 is an M12 single-ended cordset designed for industrial power applications. It features a male, angled connector with 4 pins and L-coding, suitable for operating voltages up to 60 V DC and 50 V AC, with a rated current of 16 A. The cordset is constructed with a TPE black cable, unshielded, and has a conductor size of 1.50 mm². It operates effectively in a temperature range of -40 °C to 125 °C and is rated for protection degrees IP65, IP67, and IP69K, making it suitable for harsh environments. The product complies with IEC 61076-2-111 and UL 2237 standards, ensuring reliability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm² - RSWT 4L-995 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
RSWT 4L-995
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm² RSWT 4L-995
M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 4L-995
Product Name M12 Power Single-Ended Cordset: Male, angled, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6828A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details