Belden Inc. M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RSWT 4K-1028

Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² - RSWT 4K-1028 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
RSWT 4K-1028
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RSWT 4K-1028
M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSWT 4K-1028
Product Name M12 Power Single-Ended Cordset: Male, angled, 4-pin(3+PE), K-coded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6380A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBB-M12G5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers