Belden Inc. M12 Power Single-Ended Cordset: Male, RSTS 5L-956 SW

Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+FE), L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+FE), L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RSTS 5L-956 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RSTS 5L-956 SW
M12 Power Single-Ended Cordset: Male, RSTS 5L-956 SW
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+FE), L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+FE), L-coded, shielded, black body, 50 V AC/60 V DC, 16 A; PUR grey cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSTS 5L-956 SW
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6483A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBB-M12G5-P-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details