Belden Inc. M12 Power Single-Ended Cordset: Male, RSTS 5K-916 SW

Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, shielded, black body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, shielded, black body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RSTS 5K-916 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RSTS 5K-916 SW
M12 Power Single-Ended Cordset: Male, RSTS 5K-916 SW
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, shielded, black body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, shielded, black body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSTS 5K-916 SW
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-100/310-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details