The RST 8-RKT 8-6-268 is a Sensor/Actuator Double-Ended Cordset featuring male and female straight A-coded orange 8-pin M12 Standard connectors. It operates at a rated voltage of 30 V AC/DC and supports a maximum current of 2 A. The cordset is constructed with a 6-wire PUR orange cable, each wire having a cross-sectional area of 0.34 mm². This product is designed for robust applications, with an ambient temperature range of -40 °C to +90 °C and a high protection degree of IP65, IP67, IP68, and IP69K, making it suitable for harsh environments. The cordset is unshielded and complies with IEC 61076-2-101 standards. It features a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm, ensuring reliable performance. The cordset is also halogen-free and oil-resistant, enhancing its durability in various industrial applications. Engineers should consider this cordset for projects requiring reliable connectivity in demanding conditions, particularly where space and environmental factors are critical.
Sensor/Actuator Double-Ended Cordset: Male straight A-coded orange 8-pin M12 Standard connector to female straight A-coded orange 8-pin M12 Standard connector, 30 V AC/DC, 2 A; PUR orange cable, 6-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RST 8-RKT 8-6-268 |
| Product Name | Sensor/Actuator Double-Ended Cordset |
| Cable Shielding | No Shielding; Unshielded |