Belden Inc. M12 Power Single-Ended Cordset: Male, RST 5K-736 SW

Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, black body, 600 V AC/DC, 10 A; PVC black cable, 0.75 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, black body, 600 V AC/DC, 10 A; PVC black cable, 0.75 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RST 5K-736 SW - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RST 5K-736 SW
M12 Power Single-Ended Cordset: Male, RST 5K-736 SW
M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, black body, 600 V AC/DC, 10 A; PVC black cable, 0.75 mm²

M12 Power Single-Ended Cordset: Male, straight, 5-pin(4+PE), K-coded, black body, 600 V AC/DC, 10 A; PVC black cable, 0.75 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RST 5K-736 SW
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details