The RST 5B-228 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a male, straight connector with 5 pins and B-coding. It is designed to operate at a rated voltage of 50 V AC and 60 V DC, with a maximum current of 4 A. The cordset is constructed with a PUR black cable that contains five wires, each with a conductor size of 0.50 mm². This product is rated for a wide ambient temperature range from -40 °C to +90 °C and has an IP rating of IP65, IP67, IP68 (1 m / 24 h), and IP69K, indicating its suitability for harsh environments. The cordset features a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm, ensuring reliable performance. It is also compliant with RoHS and has good resistance to oil and microbes. The connector is designed for a maximum of 100 mating cycles and is unshielded, with a coupling screw attachment type. The materials used include copper-zinc for the contact base and TPU for the molded body, both of which have a flammability class of UL 94 HB. This cordset is suitable for applications requiring robust and reliable connections in industrial settings.
M12 Standard Sensor/Actuator Single-Ended Cordset: Male, straight, 5-pin, B-coded, orange body, 50 V AC / 60 V DC, 4 A; PUR black cable, 5-wires, 0.50 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RST 5B-228 |
| Product Name | M12 Standard Sensor/Actuator Single-Ended Cordset: Male, |
| Cable Shielding | No Shielding; Unshielded |