Belden Inc. M12 Power Single-Ended Cordset: Male, RST 4L-995

Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RST 4L-995 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RST 4L-995
M12 Power Single-Ended Cordset: Male, RST 4L-995
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; TPE black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RST 4L-995
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details