Belden Inc. M12 Power Single-Ended Cordset: Male, RST 4L-993

Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Male, - RST 4L-993 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Male,
RST 4L-993
M12 Power Single-Ended Cordset: Male, RST 4L-993
M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Male, straight, 4-pin, L-coded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RST 4L-993
Product Name M12 Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6869A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Connecting cable - NEBC-R3G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers