Belden Inc. 7/8" Power Double-Ended Cordset: Male RSRK 40-6048

Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V(UL Referenced) AC/DC, 9 A; PVC yellow cable, 1.0 mm²
Datasheet
Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V(UL Referenced) AC/DC, 9 A; PVC yellow cable, 1.0 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male
RSRK 40-6048
7/8" Power Double-Ended Cordset: Male RSRK 40-6048
7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V(UL Referenced) AC/DC, 9 A; PVC yellow cable, 1.0 mm²

7/8" Power Double-Ended Cordset: Male straight to female straight, 4-pin, yellow body, 600 V(UL Referenced) AC/DC, 9 A; PVC yellow cable, 1.0 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSRK 40-6048
Product Name 7/8" Power Double-Ended Cordset: Male
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers