Belden Inc. 7/8" Power Double-Ended Cordset: Male RSRK 30-01

Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 3-pin(2+PE), orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet
Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 3-pin(2+PE), orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male
RSRK 30-01
7/8" Power Double-Ended Cordset: Male RSRK 30-01
7/8" Power Double-Ended Cordset: Male straight to female straight, 3-pin(2+PE), orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

7/8" Power Double-Ended Cordset: Male straight to female straight, 3-pin(2+PE), orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSRK 30-01
Product Name 7/8" Power Double-Ended Cordset: Male
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBB-M8W3-P-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers