Belden Inc. 7/8" Power Double-Ended Cordset: Male RSRK 20-03

Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet
Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male
RSRK 20-03
7/8" Power Double-Ended Cordset: Male RSRK 20-03
7/8" Power Double-Ended Cordset: Male straight to female straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

7/8" Power Double-Ended Cordset: Male straight to female straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSRK 20-03
Product Name 7/8" Power Double-Ended Cordset: Male
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M16G8-E-5-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details