The RSP 3-RKWP 3-800 is a Mini Power Double-Ended Cordset featuring a 1 3/8" male straight connector and a 1 3/8" female angled connector. It is designed with a 3-pin configuration (2+PE) and is rated for a voltage of 600 V and a current of 42 A. The cordset is constructed with a black TPE cable of 10 AWG, ensuring durability and flexibility. This product operates effectively within an ambient temperature range of -30 °C to +90 °C and has an IP rating of IP 67 and IP 68, indicating its suitability for harsh environments when properly mounted and locked. The contact base is made of CuSn with nickel/gold plating, while the molded body and contact bearer are made of PVC, both in black. The cordset is RoHS compliant and offers resistance to oil and UV exposure, making it a reliable choice for various applications.
Mini Power Double-Ended Cordset: 1 3/8" male straight to 1 3/8" female angled, 3-pin(2+PE), black body, 600 V, 42 A; TPE black cable, 10 AWG
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RSP 3-RKWP 3-800 |
| Product Name | Mini Power Double-Ended Cordset: 1 3/8" male |
| Application | Power Cable |