Belden Inc. SPE single ended cordset: M8 male RSMGVS-8M-998

Description
SPE single ended cordset: M8 male straight 6P-M8 Code, IP65/67, PUR
Datasheet
Description
SPE single ended cordset: M8 male straight 6P-M8 Code, IP65/67, PUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPE single ended cordset: M8 male - RSMGVS-8M-998 - Belden Inc.
St. Louis, MO, United States
SPE single ended cordset: M8 male
RSMGVS-8M-998
SPE single ended cordset: M8 male RSMGVS-8M-998
SPE single ended cordset: M8 male straight 6P-M8 Code, IP65/67, PUR

SPE single ended cordset: M8 male straight 6P-M8 Code, IP65/67, PUR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSMGVS-8M-998
Product Name SPE single ended cordset: M8 male
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details