Belden Inc. 7/8" Power Single-Ended Cordset: Male, RS 501-877

Description
RS 501-877 - 7/8" Power Single-Ended Cordset: Male, straight, 5-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet
Description
RS 501-877 - 7/8" Power Single-Ended Cordset: Male, straight, 5-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Single-Ended Cordset: Male,
RS 501-877
7/8" Power Single-Ended Cordset: Male, RS 501-877
RS 501-877 - 7/8" Power Single-Ended Cordset: Male, straight, 5-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

RS 501-877 - 7/8" Power Single-Ended Cordset: Male, straight, 5-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RS 501-877
Product Name 7/8" Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug Test Cable - 2626 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details