Belden Inc. 7/8" Power Single-Ended Cordset: Male, RS 20-03

Description
7/8" Power Single-Ended Cordset: Male, straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet
Description
7/8" Power Single-Ended Cordset: Male, straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Single-Ended Cordset: Male,
RS 20-03
7/8" Power Single-Ended Cordset: Male, RS 20-03
7/8" Power Single-Ended Cordset: Male, straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

7/8" Power Single-Ended Cordset: Male, straight, 2-pin, orange body, 230 V AC/DC, 12 A; PVC orange cable, 0.75 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RS 20-03
Product Name 7/8" Power Single-Ended Cordset: Male,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-20M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details
Stability Cables - SW-292-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-10-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45
View Details