Hirschmann™, A BELDEN BRAND Ac-Dc Converter, Din Rail, 1 O/p, 5A, 24V; Power Supply Approvals Hirschmann RPS80 EEC

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 5A, 24V; Power Supply Approvals Hirschmann - 06X2620 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 5A, 24V; Power Supply Approvals Hirschmann
06X2620
Ac-Dc Converter, Din Rail, 1 O/p, 5A, 24V; Power Supply Approvals Hirschmann 06X2620
AC-DC CONVERTER, DIN RAIL, 1 O/P, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 06X2620
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 5A, 24V; Power Supply Approvals Hirschmann
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details