Hirschmann™, A BELDEN BRAND Ac-Dc Converter, Din Rail, 1 O/p, 1.3A, 24V; Power Supply Approvals Hirschmann RPS30

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 1.3A, 24V; Power Supply Approvals Hirschmann - 06X2619 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 1.3A, 24V; Power Supply Approvals Hirschmann
06X2619
Ac-Dc Converter, Din Rail, 1 O/p, 1.3A, 24V; Power Supply Approvals Hirschmann 06X2619
AC-DC CONVERTER, DIN RAIL, 1 O/P, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 06X2619
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 1.3A, 24V; Power Supply Approvals Hirschmann
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D740LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details