Belden Inc. ProRMS - 24 Ports, Multi-Mode OM3, Fiber Patch Panel RMS-PPL3

Description
ProRMS - OM3 Fiber Patch Panel, LC Duplex adapter preloaded
Description
ProRMS - OM3 Fiber Patch Panel, LC Duplex adapter preloaded
Datasheet
Datasheet Summary
Powered by GS/AI

The ProRMS - 24 Ports, Multi-Mode OM3 Fiber Patch Panel (part number RMS-PPL3) is designed for horizontal and building cabling applications, particularly in Intelligent Patching, Backbone, Telecommunications Rooms, Main Distribution Rooms, and Workstation Areas. It features a maximum capacity of 24 ports, accommodating up to 48 fibers, and comes preloaded with LC Duplex adapters. The physical dimensions of the patch panel are 44.5 mm in height, 483 mm in width, and 240 mm in depth. It is packaged individually in a cardboard box. Included with the product are two brackets, twelve cable ties, four M6 cage nuts and screws, and two PG19 and three PG9 cable glands, along with one splice tray. The adapters are of the Multi-Mode OM3 type, characterized by an aqua color and split zirconia ceramic sleeves.

Datasheet Summary
Powered by GS/AI

The ProRMS - 24 Ports, Multi-Mode OM3 Fiber Patch Panel (part number RMS-PPL3) is designed for horizontal and building cabling applications, particularly in Intelligent Patching, Backbone, Telecommunications Rooms, Main Distribution Rooms, and Workstation Areas. It features a maximum capacity of 24 ports, accommodating up to 48 fibers, and comes preloaded with LC Duplex adapters. The physical dimensions of the patch panel are 44.5 mm in height, 483 mm in width, and 240 mm in depth. It is packaged individually in a cardboard box. Included with the product are two brackets, twelve cable ties, four M6 cage nuts and screws, and two PG19 and three PG9 cable glands, along with one splice tray. The adapters are of the Multi-Mode OM3 type, characterized by an aqua color and split zirconia ceramic sleeves.

Suppliers

Company
Product
Description
Supplier Links
ProRMS - 24 Ports, Multi-Mode OM3, Fiber Patch Panel - RMS-PPL3 - Belden Inc.
St. Louis, MO, United States
ProRMS - 24 Ports, Multi-Mode OM3, Fiber Patch Panel
RMS-PPL3
ProRMS - 24 Ports, Multi-Mode OM3, Fiber Patch Panel RMS-PPL3
ProRMS - OM3 Fiber Patch Panel, LC Duplex adapter preloaded

ProRMS - OM3 Fiber Patch Panel, LC Duplex adapter preloaded

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number RMS-PPL3
Product Name ProRMS - 24 Ports, Multi-Mode OM3, Fiber Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details