Belden Inc. M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² RKWTS 5L-1021

Description
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² - RKWTS 5L-1021 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm²
RKWTS 5L-1021
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm² RKWTS 5L-1021
M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²

M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWTS 5L-1021
Product Name M12 Power Single-Ended Cordset: Female, angled, 5-pin(4+FE), L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR grey cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 6024A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,silicone rubber jacket,white,general purpose
View Details
Connecting cable - NEBU-M12W5N-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details