Belden Inc. M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RKWTS 4L-1025

Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² - RKWTS 4L-1025 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
RKWTS 4L-1025
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm² RKWTS 4L-1025
M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWTS 4L-1025
Product Name M12 Power Single-Ended Cordset: Female, angled, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE141 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details