Belden Inc. M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RKWTS 4K-1027

Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² - RKWTS 4K-1027 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
RKWTS 4K-1027
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm² RKWTS 4K-1027
M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, 2.5 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWTS 4K-1027
Product Name M12 Power Single-Ended Cordset: Female, angled, 4-pin(3+PE), K-coded, shielded, blue body, 600 V AC/DC, 20 A; PUR black cable, ca. 2,5mm²
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6430A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-M16G8-E-10-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details