The RKWT/LED K 4-06 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 4 pins and A-coding. It operates within a voltage range of 10-30 V DC and supports a maximum current of 4 A. The cordset includes two PNP LEDs for function indication and is constructed with a translucent body. The cable is made of PVC, colored orange, and consists of three wires with a cross-sectional area of 0.34 mm². This product is designed for robust applications, with an operating temperature range of -40 °C to +90 °C and an IP65/IP67 protection rating, ensuring resistance to dust and water when properly installed. The cordset is unshielded and features a coupling nut attachment type. It is compliant with RoHS and has good chemical and oil resistance, making it suitable for various industrial environments. The product is also rated for up to 100 mating cycles and has a contact resistance of less than or equal to 10 mOhm.
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 10-30 V DC, 4 A, with 2xLEDs (PNP); PVC orange cable, 3-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKWT/LED K 4-06 |
| Product Name | M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 10-30 V DC, 4 A, with 2xLEDs (PNP); PVC orange cable, 3-wires, 0.34 mm² |
| Cable Shielding | No Shielding; Unshielded |