The RKWT 5-70 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 5 pins and A-coding. It has a translucent body and is rated for 50 V AC and 60 V DC with a maximum current of 4 A. The cordset includes a PVC orange cable with 5 wires, comprising 4 conductors of 0.34 mm² and 1 conductor of 0.50 mm² (GNYE). This cordset is designed for unshielded applications and has a protection degree of IP65 and IP67, making it suitable for various environmental conditions. It operates within an ambient temperature range of -25 °C to +70 °C and is compliant with RoHS standards. The contact resistance is ,â§ 10 mOhm, and the insulation resistance exceeds 10^9 Ohm. The cordset is constructed with durable materials, including a TPU molded body and a nickel-plated attachment, ensuring reliability in industrial applications.
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 5-pin, A-coded, translucent body, 50 V AC / 60 V DC, 4 A; PVC orange cable, 5-wires, 4x0.34 mm²+1x0.50 mm²(GNYE)
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKWT 5-70 |
| Product Name | M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 5-pin, A-coded, translucent body, 50 V AC / 60 V DC, 4 A; PVC orange cable, 5-wires, 4x0.34 mm²+1x0.50 mm²(GNYE) |
| Cable Shielding | No Shielding; Unshielded |