Belden Inc. M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm² RKWT 4-3-MF06

Description
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²
Description
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The RKWT 4-3-MF06 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 4 pins and A-coding. It is designed to operate at a voltage of 230 V AC/DC and has a rated current of 4 A. The cordset is constructed with a translucent body and a black PVC cable that contains three wires with a conductor size of 0.34 mm². This cordset is unshielded and utilizes a coupling nut for attachment. It has a protection degree of IP67, making it suitable for harsh environments when properly mounted and locked. The operating temperature range is from -25 °C to +80 °C, with specific ratings for fixed and flexible installations. The contact resistance is ,â§ 10 mOhm, and the insulation resistance exceeds 10^9 Ohm. The product is compliant with RoHS standards and adheres to IEC 61076-2-101 design standards. The RKWT 4-3-MF06 is available in various cable lengths, including 2 m, 5 m, 10 m, 15 m, 20 m, and 30 m options, providing flexibility for different installation requirements.

Datasheet Summary
Powered by GS/AI

The RKWT 4-3-MF06 is an M12 Standard Sensor/Actuator Single-Ended Cordset featuring a female, angled connector with 4 pins and A-coding. It is designed to operate at a voltage of 230 V AC/DC and has a rated current of 4 A. The cordset is constructed with a translucent body and a black PVC cable that contains three wires with a conductor size of 0.34 mm². This cordset is unshielded and utilizes a coupling nut for attachment. It has a protection degree of IP67, making it suitable for harsh environments when properly mounted and locked. The operating temperature range is from -25 °C to +80 °C, with specific ratings for fixed and flexible installations. The contact resistance is ,â§ 10 mOhm, and the insulation resistance exceeds 10^9 Ohm. The product is compliant with RoHS standards and adheres to IEC 61076-2-101 design standards. The RKWT 4-3-MF06 is available in various cable lengths, including 2 m, 5 m, 10 m, 15 m, 20 m, and 30 m options, providing flexibility for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm² - RKWT 4-3-MF06 - Belden Inc.
St. Louis, MO, United States
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²
RKWT 4-3-MF06
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm² RKWT 4-3-MF06
M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²

M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWT 4-3-MF06
Product Name M12 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 230 V AC/DC, 4 A; PVC black cable, 3-wires, 0.34 mm²
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details