Belden Inc. 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm² RKWT 3U-18

Description
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²
Description
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The RKWT 3U-18 is a 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset designed for reliable connectivity in various applications. It features a female, angled connector with three pins and U-coding, suitable for use with 230 V AC/DC and a maximum rated current of 4 A. The cordset is constructed with a yellow PVC cable that contains three wires with a cross-sectional area of 0.38 mm². This product is rated for an operating temperature range of -40 °C to +90 °C, making it suitable for harsh environments. It has an IP65 and IP67 protection degree, ensuring resistance to dust and water ingress when properly mounted. The cordset is unshielded and utilizes a coupling nut for attachment, with a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. The materials used include a TPU molded body and a CuSn contact base, providing good vibration and shock resistance. The cordset is also RoHS compliant and offers good chemical and oil resistance, making it a durable choice for industrial applications.

Datasheet Summary
Powered by GS/AI

The RKWT 3U-18 is a 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset designed for reliable connectivity in various applications. It features a female, angled connector with three pins and U-coding, suitable for use with 230 V AC/DC and a maximum rated current of 4 A. The cordset is constructed with a yellow PVC cable that contains three wires with a cross-sectional area of 0.38 mm². This product is rated for an operating temperature range of -40 °C to +90 °C, making it suitable for harsh environments. It has an IP65 and IP67 protection degree, ensuring resistance to dust and water ingress when properly mounted. The cordset is unshielded and utilizes a coupling nut for attachment, with a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. The materials used include a TPU molded body and a CuSn contact base, providing good vibration and shock resistance. The cordset is also RoHS compliant and offers good chemical and oil resistance, making it a durable choice for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
1/2
St. Louis, MO, United States
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²
RKWT 3U-18
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm² RKWT 3U-18
1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²

1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKWT 3U-18
Product Name 1/2"-20UNF-2B Sensor/Actuator Single-Ended Cordset: Female, angled, 3-pin, U-coded, yellow body, 230 V AC/DC, 4 A; PVC yellow cable, 3-wires, 0.38 mm²
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NH400A - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details