Belden Inc. 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG RKW 60A-896

Description
RKW 60A-896 - 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet
Description
RKW 60A-896 - 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
RKW 60A-896
7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG RKW 60A-896
RKW 60A-896 - 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

RKW 60A-896 - 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKW 60A-896
Product Name 7/8" Power Single-Ended Cordset: Female, angled, 6-pin, yellow body, 600 V (UL), 8 A (UL); TPE yellow cable, 16 AWG
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details