Belden Inc. M12 Power Single-Ended Cordset: Female, RKTS 4L-994

Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, - RKTS 4L-994 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female,
RKTS 4L-994
M12 Power Single-Ended Cordset: Female, RKTS 4L-994
M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Female, straight, 4-pin, L-coded, shielded, blue body, 50 V AC/60 V DC, 16 A; PVC black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKTS 4L-994
Product Name M12 Power Single-Ended Cordset: Female,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-15-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 49.2 ft (150 dm)
View Details
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers