Belden Inc. M12 Power Single-Ended Cordset: Female, RKT 4S-733

Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²
Datasheet
Description
M12 Power Single-Ended Cordset: Female, straight, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Power Single-Ended Cordset: Female, - RKT 4S-733 - Belden Inc.
St. Louis, MO, United States
M12 Power Single-Ended Cordset: Female,
RKT 4S-733
M12 Power Single-Ended Cordset: Female, RKT 4S-733
M12 Power Single-Ended Cordset: Female, straight, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²

M12 Power Single-Ended Cordset: Female, straight, 4-pin(3+PE), S-coded, blue body, 600 V AC/DC, 16 A; PVC black cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKT 4S-733
Product Name M12 Power Single-Ended Cordset: Female,
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flat Flex Ribbon Jumpers, Cables - A127763-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
Stability Cables - SW-35-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Encoder cable - NEBM-M12W8-E-1.5-LE8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
3 suppliers