The RKT 4-1006 is an M12 pigtail connector designed for automotive applications. It features a female, 4-pin, A-coded configuration with a straight design. The connector is constructed with a PUR orange cable, which is unshielded and has a diameter of approximately 5.30 mm. It is rated for a voltage of 250 V AC/DC and a current of 4A, making it suitable for various electrical applications. This connector is rated IP67, indicating its resistance to dust and water ingress, and is capable of operating in ambient temperatures ranging from -40 °C to +90 °C. The contact base material is CuSn with a plating of Cu/Au, ensuring good conductivity and durability. The molded body is made from TPU, which is flame retardant and halogen-free, complying with safety standards. The RKT 4-1006 is designed for a maximum of 100 mating cycles and has an insulation resistance greater than 10^9 Ohm. It is also resistant to welding sparks, making it particularly suitable for environments where such conditions may occur. This product is compliant with RoHS and has UL approvals, ensuring it meets various safety and environmental standards.
M12 pigtail connector, Automotive Line, high welding spark resistance, female, 4-pin, A-coded, straight, PUR orange cable (similar to RAL 2003), unshielded, AWM 20549, rated voltage 250 V AC/DC, rated current 4A, suited for IP67 environment
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKT 4-1006 |
| Product Name | M12 pigtail, Automotive Line, female, 4-pin, A-coded, |
| Application | Automotive |