Belden Inc. M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm² RKMWV 4-295

Description
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²
Datasheet
Description
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm² - RKMWV 4-295 - Belden Inc.
St. Louis, MO, United States
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²
RKMWV 4-295
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm² RKMWV 4-295
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²

M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKMWV 4-295
Product Name M8 Standard Sensor/Actuator Single-Ended Cordset: Female, angled, 4-pin, A-coded, translucent body, 30 V AC/DC, 4 A; PVC black cable, 4-wires, 0.34 mm²
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details