The RKMV 3-418 is an M8 Standard Sensor/Actuator Single-Ended Cordset designed for reliable connectivity in various applications. It features a female, straight connector with 3 pins, A-coded, and a translucent body. The cordset is rated for an operating voltage of 50 V AC and 60 V DC, with a maximum current of 4 A. The cable is constructed from PUR material, is black in color, and consists of three wires with a conductor size of 0.25 mm². This product is suitable for use in environments with ambient temperatures ranging from -40 °C to +90 °C, and it has an IP rating of IP65, IP67, and IP69K, indicating its resistance to dust and water ingress. The cordset is designed to withstand up to 100 mating cycles and has a contact resistance of less than or equal to 10 mOhm. It is compliant with RoHS and features good chemical and oil resistance, making it a durable choice for industrial applications.
M8 Standard Sensor/Actuator Single-Ended Cordset: Female, straight, 3-pin, A-coded, translucent body, 50 V AC / 60 V DC, 4 A; PUR black cable, 3-wires, 0.25 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKMV 3-418 |
| Product Name | M8 Standard Sensor/Actuator Single-Ended Cordset: Female, |
| Cable Shielding | No Shielding; Unshielded |